Samtec Inc. Pin & Socket Connectors SQT-111-01-F-S

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-111-01-F-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-111-01-F-S
Pin & Socket Connectors SQT-111-01-F-S
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 2081589 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081589
PCB Sockets 2081589
Samtec SQT-111-01-F-S PCB Socket

Samtec SQT-111-01-F-S PCB Socket

Supplier's Site
PCB Sockets - 2081588 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081588
PCB Sockets 2081588
Samtec SQT-111-01-F-S PCB Socket

Samtec SQT-111-01-F-S PCB Socket

Supplier's Site
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec - 80P8336 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
80P8336
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec 80P8336
CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-111-01-F-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-111-01-F-S
CONN RCPT 11POS 0.079 GOLD PCB

CONN RCPT 11POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-111-01-F-S 2081589 80P8336 SQT-111-01-F-S
Product Name Pin & Socket Connectors PCB Sockets Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products