2.00 mm FleXYZ Cost-effective Tiger Buy
Samtec SQT-110-01-L-S-RA PCB Socket
Samtec SQT-110-01-L-S-RA PCB Socket
CONN RCPT 10P 0.079 GOLD PCB R/A Product overview: SQT-110-01-L-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-110-01-L-S-R
CONN RCPT 10P 0.079 GOLD PCB R/A
CONNECTOR, RCPT, 10POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SQT-110-01-L-S-RA | 7679622 | 7679622P | 315-SQT-110-01-L-S-RA | SQT-110-01-L-S-RA | 53AJ6498 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 1Row, 2Mm; Connector Systems Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole Mount Right Angle | |||
| Voltage Rating | 450 volts | 250 to 281 volts | ||||
| Contact Pitch | 2 mm (0.0787 inch) |