Samtec Inc. Connector, Receptacle, 40 Contacts, 4 Rows, Through Hole, 2 Mm; Connector Systems Samtec SQT-110-01-L-Q-040

Description
CONNECTOR, RECEPTACLE, 40 CONTACTS, 4 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 40 CONTACTS, 4 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 40 Contacts, 4 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 40AC5714 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Contacts, 4 Rows, Through Hole, 2 Mm; Connector Systems Samtec
40AC5714
Connector, Receptacle, 40 Contacts, 4 Rows, Through Hole, 2 Mm; Connector Systems Samtec 40AC5714
CONNECTOR, RECEPTACLE, 40 CONTACTS, 4 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 CONTACTS, 4 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC5714
Product Name Connector, Receptacle, 40 Contacts, 4 Rows, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data