Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-110-01-FM-D-RA

Description
CONN RCPT 20P 0.079 GOLD PCB R/A
Description
CONN RCPT 20P 0.079 GOLD PCB R/A
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 80P8249, features 20 contacts arranged in 2 rows with a 2 mm pitch. It is designed for through-hole mounting and is suitable for both board-to-board and wire-to-board applications. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for tin or gold plating over nickel. The connector has a current rating of 5.1 A per pin (with 2 pins powered) and a voltage rating of 281 VAC when mated with TMM connectors, or 250 VAC with TMMH connectors. It operates within a temperature range of -55 °C to +125 °C and has a normal force of 60 grams per contact. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 80P8249, features 20 contacts arranged in 2 rows with a 2 mm pitch. It is designed for through-hole mounting and is suitable for both board-to-board and wire-to-board applications. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for tin or gold plating over nickel. The connector has a current rating of 5.1 A per pin (with 2 pins powered) and a voltage rating of 281 VAC when mated with TMM connectors, or 250 VAC with TMMH connectors. It operates within a temperature range of -55 °C to +125 °C and has a normal force of 60 grams per contact. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-110-01-FM-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-110-01-FM-D-RA
CONN RCPT 20P 0.079 GOLD PCB R/A

CONN RCPT 20P 0.079 GOLD PCB R/A

Supplier's Site
Connector, Receptacle, 20 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 80P8249 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
80P8249
Connector, Receptacle, 20 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 80P8249
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQT-110-01-FM-D-RA 80P8249
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 20 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details