Samtec Inc. Connector, Socket, 9 Position, 2Mm; Connector Systems Samtec SQT-109-01-L-S

Description
CONNECTOR, SOCKET, 9 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SOCKET, 9 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Socket, 9 Position, 2Mm; Connector Systems Samtec - 11P7268 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, 9 Position, 2Mm; Connector Systems Samtec
11P7268
Connector, Socket, 9 Position, 2Mm; Connector Systems Samtec 11P7268
CONNECTOR, SOCKET, 9 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, SOCKET, 9 POSITION, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 9Pos, 1Row, 2Mm Rohs Compliant Samtec - 66AJ8118 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 2Mm Rohs Compliant Samtec
66AJ8118
Connector, Rcpt, 9Pos, 1Row, 2Mm Rohs Compliant Samtec 66AJ8118
CONNECTOR, RCPT, 9POS, 1ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 9POS, 1ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11P7268 66AJ8118
Product Name Connector, Socket, 9 Position, 2Mm; Connector Systems Samtec Connector, Rcpt, 9Pos, 1Row, 2Mm Rohs Compliant Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
10 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-10-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Jacks, Plugs - 461-1216-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers