Samtec SQT-108-03-L-D PCB Socket
Samtec SQT-108-03-L-D PCB Socket
CONN RCPT 16POS 0.079 GOLD PCB Product overview: SQT-108-03-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-108-03-L-D can be used for catalog matching and distributor lookup.
2.00 mm FleXYZ Cost-effective Tiger Buy
Cost Effective Rugged PCB Sockets, 2.00mm pitch RoHS Compliant: Yes
CONN SCKT STRP SKT 16 POS 2MM SLDR ST TH ROHS COMPLIANT: YES
CONN RCPT 16POS 0.079 GOLD PCB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2081577 | 315-SQT-108-03-L-D | SQT-108-03-L-D | 80P8158 | SQT-108-03-L-D |
| Product Name | PCB Sockets | Electronic Connector | Pin & Socket Connectors | Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole | |||
| Voltage Rating | 250 to 281 volts |