Samtec Inc. Pin & Socket Connectors SQT-107-01-L-S-004

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-107-01-L-S-004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-107-01-L-S-004
Pin & Socket Connectors SQT-107-01-L-S-004
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connector, Receptacle, 7 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec - 40AC5702 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 7 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
40AC5702
Connector, Receptacle, 7 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec 40AC5702
CONNECTOR, RECEPTACLE, 7 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 7 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-107-01-L-S-004
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-107-01-L-S-004
CONN RCPT 7POS 0.079 GOLD PCB

CONN RCPT 7POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-107-01-L-S-004 40AC5702 SQT-107-01-L-S-004
Product Name Pin & Socket Connectors Connector, Receptacle, 7 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details