Samtec Inc. Electronic Connector SQT-107-01-L-D-RA

Description
CONN RCPT 14P 0.079 GOLD PCB R/A Product overview: SQT-107-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-107-01-L-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 14P 0.079 GOLD PCB R/A Product overview: SQT-107-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-107-01-L-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SQT-107-01-L-D-RA
Electronic Connector 315-SQT-107-01-L-D-RA
CONN RCPT 14P 0.079 GOLD PCB R/A Product overview: SQT-107-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-107-01-L-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 14P 0.079 GOLD PCB R/A Product overview: SQT-107-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-107-01-L-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 1804890 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804890
PCB Sockets 1804890
Samtec SQT-107-01-L-D-RA PCB Socket

Samtec SQT-107-01-L-D-RA PCB Socket

Supplier's Site
PCB Sockets - 1804583 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804583
PCB Sockets 1804583
Samtec SQT-107-01-L-D-RA PCB Socket

Samtec SQT-107-01-L-D-RA PCB Socket

Supplier's Site
Pin & Socket Connectors - SQT-107-01-L-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-107-01-L-D-RA
Pin & Socket Connectors SQT-107-01-L-D-RA
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connector, R/a Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Samtec - 11P7259 - Newark, An Avnet Company
Chicago, IL, United States
Connector, R/a Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Samtec
11P7259
Connector, R/a Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Samtec 11P7259
CONNECTOR, R/A RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SQT Series RoHS Compliant: Yes

CONNECTOR, R/A RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, R/a Rcpt, 14Pos, 2Row, 2Mm Rohs Compliant Samtec - 69AJ9797 - Newark, An Avnet Company
Chicago, IL, United States
Connector, R/a Rcpt, 14Pos, 2Row, 2Mm Rohs Compliant Samtec
69AJ9797
Connector, R/a Rcpt, 14Pos, 2Row, 2Mm Rohs Compliant Samtec 69AJ9797
CONNECTOR, R/A RCPT, 14POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, R/A RCPT, 14POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SQT-107-01-L-D-RA 1804890 SQT-107-01-L-D-RA 11P7259 69AJ9797
Product Name Electronic Connector PCB Sockets Pin & Socket Connectors Connector, R/a Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Samtec Connector, R/a Rcpt, 14Pos, 2Row, 2Mm Rohs Compliant Samtec
Termination Solder Solder
Voltage Rating 250 to 281 volts 250 to 281 volts
Current Rating 5.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers