Samtec Inc. Pin & Socket Connectors SQT-106-01-L-D-RA

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-106-01-L-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-106-01-L-D-RA
Pin & Socket Connectors SQT-106-01-L-D-RA
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Singapore, Singapore
Electronic Connector
315-SQT-106-01-L-D-RA
Electronic Connector 315-SQT-106-01-L-D-RA
CONN RCPT 12P 0.079 GOLD PCB R/A Product overview: SQT-106-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-106-01-L-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 12P 0.079 GOLD PCB R/A Product overview: SQT-106-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-106-01-L-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-106-01-L-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-106-01-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-106-01-L-D-RA
CONN RCPT 12P 0.079 GOLD PCB R/A

CONN RCPT 12P 0.079 GOLD PCB R/A

Supplier's Site
CONN RCPT 12P 0.079 GOLD PCB R/A - 680-SQT-106-01-L-D-RA - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 12P 0.079 GOLD PCB R/A
680-SQT-106-01-L-D-RA
CONN RCPT 12P 0.079 GOLD PCB R/A 680-SQT-106-01-L-D-RA
CONN RCPT 12P 0.079 GOLD PCB R/A

CONN RCPT 12P 0.079 GOLD PCB R/A

Supplier's Site
Connector, R/a Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Samtec - 11P7255 - Newark, An Avnet Company
Chicago, IL, United States
Connector, R/a Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Samtec
11P7255
Connector, R/a Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Samtec 11P7255
CONNECTOR, R/A RCPT, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SQT Series RoHS Compliant: Yes

CONNECTOR, R/A RCPT, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, R/a Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Samtec - 68AJ2151 - Newark, An Avnet Company
Chicago, IL, United States
Connector, R/a Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Samtec
68AJ2151
Connector, R/a Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Samtec 68AJ2151
CONNECTOR, R/A RCPT, 12POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, R/A RCPT, 12POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-106-01-L-D-RA 315-SQT-106-01-L-D-RA SQT-106-01-L-D-RA 680-SQT-106-01-L-D-RA 11P7255 68AJ2151
Product Name Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CONN RCPT 12P 0.079 GOLD PCB R/A Connector, R/a Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Samtec Connector, R/a Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Samtec
Termination Solder Solder Solder
Voltage Rating 250 to 281 volts 450 volts
Current Rating 5.1 amps 5.1 amps 5.1 to 5.5 amps
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products