Samtec Inc. PCB Sockets SQT-106-01-F-S

Description
Samtec SQT-106-01-F-S PCB Socket
Request a Quote Datasheet
Description
Samtec SQT-106-01-F-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1805046 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1805046
PCB Sockets 1805046
Samtec SQT-106-01-F-S PCB Socket

Samtec SQT-106-01-F-S PCB Socket

Supplier's Site
PCB Sockets - 1804682 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804682
PCB Sockets 1804682
Samtec SQT-106-01-F-S PCB Socket

Samtec SQT-106-01-F-S PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SQT-106-01-F-S
Electronic Connector 315-SQT-106-01-F-S
CONN RCPT 6POS 0.079 GOLD PCB Product overview: SQT-106-01-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-106-01-F-S can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.079 GOLD PCB Product overview: SQT-106-01-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-106-01-F-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SQT-106-01-F-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-106-01-F-S
Pin & Socket Connectors SQT-106-01-F-S
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-106-01-F-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-106-01-F-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-106-01-F-S
CONN RCPT 6POS 0.079 GOLD PCB

CONN RCPT 6POS 0.079 GOLD PCB

Supplier's Site
Connector, Receptacle, 6 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec - 80P7919 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
80P7919
Connector, Receptacle, 6 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec 80P7919
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1805046 315-SQT-106-01-F-S SQT-106-01-F-S SQT-106-01-F-S 80P7919
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 6 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 250 to 281 volts 250 to 281 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4120 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 222Y20M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Blade Type Power Connectors - 1330G2 - Lingto Electronic Limited
View Details
2 suppliers