CONN RCPT 10POS 0.079 GOLD PCB Product overview: SQT-105-03-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-105-03-L-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 897283-SQT-105-03-L-
Series: SQT
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: SQT-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 54
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
2.00 mm FleXYZ Cost-effective Tiger Buy
Samtec SQT-105-03-L-D PCB Socket
Samtec SQT-105-03-L-D PCB Socket
BTB CONN, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONN RCPT 10POS 0.079 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SQT-105-03-L-D | 897283-SQT-105-03-L-D | SQT-105-03-L-D | 1804723 | 29M9885 | SQT-105-03-L-D |
| Product Name | Electronic Connector | Rectangular Connectors - SQT-105-03-L-D | Pin & Socket Connectors | PCB Sockets | Btb Conn, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |||
| Voltage Rating | 250 to 281 volts | 250 to 281 volts | ||||
| Current Rating | 5.1 amps | 5.1 amps | ||||
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |