Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-105-01-LM-S

Description
CONN RCPT 5POS 0.079 GOLD PCB
Description
CONN RCPT 5POS 0.079 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 80P7860, features 5 contacts arranged in a single row with a 2 mm pitch. It is designed for through-hole mounting and is suitable for board-to-board and wire-to-board applications. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for plating in either tin or gold over nickel. This connector has a current rating of 5.1 A per pin (with two pins powered) and a voltage rating of 281 VAC when mated with TMM connectors, or 250 VAC with TMMH connectors. It operates effectively within a temperature range of -55 °C to +125 °C and has a maximum cycle life of 100 cycles with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 80P7860, features 5 contacts arranged in a single row with a 2 mm pitch. It is designed for through-hole mounting and is suitable for board-to-board and wire-to-board applications. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for plating in either tin or gold over nickel. This connector has a current rating of 5.1 A per pin (with two pins powered) and a voltage rating of 281 VAC when mated with TMM connectors, or 250 VAC with TMMH connectors. It operates effectively within a temperature range of -55 °C to +125 °C and has a maximum cycle life of 100 cycles with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-105-01-LM-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-105-01-LM-S
CONN RCPT 5POS 0.079 GOLD PCB

CONN RCPT 5POS 0.079 GOLD PCB

Supplier's Site
Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec - 80P7860 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
80P7860
Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec 80P7860
CONNECTOR, RECEPTACLE, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQT-105-01-LM-S 80P7860
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8+2 Pos. Female 24-28 AWG+RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4C10842F1-02-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers