Samtec Inc. USB Connectors SPM-05-S-B-VT2-PF

Description
IP68 Sealed Mini USB Port
Request a Quote Datasheet
Description
IP68 Sealed Mini USB Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - SPM-05-S-B-VT2-PF - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
SPM-05-S-B-VT2-PF
USB Connectors SPM-05-S-B-VT2-PF
IP68 Sealed Mini USB Port

IP68 Sealed Mini USB Port

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1285027-SPM-05-S-B-VT2-PF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1285027-SPM-05-S-B-VT2-PF
Connectors, Interconnects - USB, DVI, HDMI Connectors 1285027-SPM-05-S-B-VT2-PF
Win Source Part Number: 1285027-SPM-05-S-B-V T2-PF Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: SPM Features: Circular Threaded Coupling Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Number of Contacts: 5 Gender: Receptacle Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Shielded Number of Ports: 1 Standard Package: 36 Voltage - Rated: 190V Mounting Feature: Bulkhead - Front Side Nut Mating Cycles: 1000 Insulation Color: Black Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -55°C ~ 125°C Shell/Shielding Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9A per Contact HTSUS: 8536.69.4030 Mfr: Samtec Inc. Other Names: SPM-05-S-B-VT2-PF,SA M11853 Base Product Number: SPM-05

Win Source Part Number: 1285027-SPM-05-S-B-VT2-PF
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: SPM
Features: Circular Threaded Coupling
Connector Type: USB - mini B
Termination: Solder
Contact Finish: Gold
Number of Contacts: 5
Gender: Receptacle
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Shielded
Number of Ports: 1
Standard Package: 36
Voltage - Rated: 190V
Mounting Feature: Bulkhead - Front Side Nut
Mating Cycles: 1000
Insulation Color: Black
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Shell/Shielding Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9A per Contact
HTSUS: 8536.69.4030
Mfr: Samtec Inc.
Other Names: SPM-05-S-B-VT2-PF,SAM11853
Base Product Number: SPM-05

Buy Now Datasheet
Ip68 Sealed Mini Usb Port Rohs Compliant Samtec - 82X7075 - Newark, An Avnet Company
Chicago, IL, United States
Ip68 Sealed Mini Usb Port Rohs Compliant Samtec
82X7075
Ip68 Sealed Mini Usb Port Rohs Compliant Samtec 82X7075
IP68 Sealed Mini USB Port RoHS Compliant: Yes

IP68 Sealed Mini USB Port RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
SPM-05-S-B-VT2-PF
USB Connectors SPM-05-S-B-VT2-PF
USB Connectors IP68 Sealed Mini USB Port

USB Connectors IP68 Sealed Mini USB Port

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SPM-05-S-B-VT2-PF 1285027-SPM-05-S-B-VT2-PF 82X7075 SPM-05-S-B-VT2-PF
Product Name USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors Ip68 Sealed Mini Usb Port Rohs Compliant Samtec USB Connectors
Connector Type USB USB USB USB
Termination Solder Solder
Mounting Panel Mount, Through Hole Through Hole
Voltage Rating 190 volts 190 volts
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details