Samtec Inc. USB Connectors SPM-05-S-B-VT1-PF

Description
IP68 Sealed Mini USB Port
Request a Quote Datasheet
Description
IP68 Sealed Mini USB Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
USB Connectors
SPM-05-S-B-VT1-PF
USB Connectors SPM-05-S-B-VT1-PF
IP68 Sealed Mini USB Port

IP68 Sealed Mini USB Port

Buy Now
USB Connectors - 1981409 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1981409
USB Connectors 1981409
Samtec SPM-05-S-B-VT1-PF USB Connector

Samtec SPM-05-S-B-VT1-PF USB Connector

Supplier's Site
USB Connectors - 1981408 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1981408
USB Connectors 1981408
Samtec SPM-05-S-B-VT1-PF USB Connector

Samtec SPM-05-S-B-VT1-PF USB Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
312-SPM-05-S-B-VT1-PF
Electronic Connector 312-SPM-05-S-B-VT1-PF
SPM SEALED PORT MINI USB Product overview: SPM-05-S-B-VT1-PF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-SPM-05-S-B-VT1-P F can be used for catalog matching and distributor lookup.

SPM SEALED PORT MINI USB Product overview: SPM-05-S-B-VT1-PF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-SPM-05-S-B-VT1-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini Usb Conn, Type B, Rcpt, 5Pos, Th; Usb Connector Type Samtec - 58T7445 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, Type B, Rcpt, 5Pos, Th; Usb Connector Type Samtec
58T7445
Mini Usb Conn, Type B, Rcpt, 5Pos, Th; Usb Connector Type Samtec 58T7445
MINI USB CONN, TYPE B, RCPT, 5POS, TH; USB Connector Type:Mini USB Type B; USB Standard:-; Gender:Receptacle; Connector Mounting:Panel Mount, Through Hole Mount; IP Rating:IP68; Product Range:SPM Series; No. of Positions:5Positions RoHS Compliant: Yes

MINI USB CONN, TYPE B, RCPT, 5POS, TH; USB Connector Type:Mini USB Type B; USB Standard:-; Gender:Receptacle; Connector Mounting:Panel Mount, Through Hole Mount; IP Rating:IP68; Product Range:SPM Series; No. of Positions:5Positions RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Samtec - 68AJ2145 - Newark, An Avnet Company
Chicago, IL, United States
Connector Samtec
68AJ2145
Connector Samtec 68AJ2145
CONNECTOR

CONNECTOR

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
SPM-05-S-B-VT1-PF
USB Connectors SPM-05-S-B-VT1-PF
USB Connectors IP68 Sealed Mini USB Port

USB Connectors IP68 Sealed Mini USB Port

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SPM-05-S-B-VT1-PF 1981409 312-SPM-05-S-B-VT1-PF 58T7445 68AJ2145 SPM-05-S-B-VT1-PF
Product Name USB Connectors USB Connectors Electronic Connector Mini Usb Conn, Type B, Rcpt, 5Pos, Th; Usb Connector Type Samtec Connector Samtec USB Connectors
Connector Type USB USB USB USB
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle
Termination Through hole Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Plug - SD-SUB-D-ST15 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details