Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SOLC-150-02-S-Q

Description
Win Source Part Number: 1293062-SOLC-150-02- S-Q Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: FOURRAY™ SOLC Number of Positions: 200 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 8 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.160" (4.06mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8499 Base Product Number: SOLC-150
Request a Quote Datasheet
Description
Win Source Part Number: 1293062-SOLC-150-02- S-Q Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: FOURRAY™ SOLC Number of Positions: 200 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 8 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.160" (4.06mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8499 Base Product Number: SOLC-150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1293062-SOLC-150-02-S-Q - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1293062-SOLC-150-02-S-Q
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1293062-SOLC-150-02-S-Q
Win Source Part Number: 1293062-SOLC-150-02- S-Q Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: FOURRAY™ SOLC Number of Positions: 200 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 8 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.160" (4.06mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8499 Base Product Number: SOLC-150

Win Source Part Number: 1293062-SOLC-150-02-S-Q
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: FOURRAY™ SOLC
Number of Positions: 200
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 8
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.160" (4.06mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8499
Base Product Number: SOLC-150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1293062-SOLC-150-02-S-Q
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting SMT; SMD (SMT)
Current Rating 2.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Connector Headers & Receptacles - 103330-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
16+4 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Backplane Connector, Vertical Header, 72 Position; Product Range Amphenol Communications Solutions - 63T8496 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details