Samtec Inc. Standoffs SO-0165-04-01-02

Description
Precision Board Stacking Standoff
Request a Quote Datasheet
Description
Precision Board Stacking Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Board Stacking Standoff

Precision Board Stacking Standoff

Buy Now
Standoffs - 1981398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1981398
Standoffs 1981398
Samtec SO-0165-04-01-02

Samtec SO-0165-04-01-02

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
SO-0165-04-01-02
Standoffs & Spacers SO-0165-04-01-02
Standoffs & Spacers

Standoffs & Spacers

Buy Now Datasheet
Standoff, Round Female, Ss, 3.17Mm; Standoff Material Samtec - 68Y4696 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 3.17Mm; Standoff Material Samtec
68Y4696
Standoff, Round Female, Ss, 3.17Mm; Standoff Material Samtec 68Y4696
STANDOFF, ROUND FEMALE, SS, 3.17MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female; Body Length:1.65mm; Overall Length:3.17mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 3.17MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female; Body Length:1.65mm; Overall Length:3.17mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, Round Female, Ss, 3.17Mm; Standoff Material Samtec - 56AC6690 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 3.17Mm; Standoff Material Samtec
56AC6690
Standoff, Round Female, Ss, 3.17Mm; Standoff Material Samtec 56AC6690
STANDOFF, ROUND FEMALE, SS, 3.17MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female; Body Length:1.65mm; Product Range:SO Series; Overall Length:3.17mm; External RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 3.17MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female; Body Length:1.65mm; Product Range:SO Series; Overall Length:3.17mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SO-0165-04-01-02 1981398 SO-0165-04-01-02 68Y4696
Product Name Standoffs Standoffs & Spacers Standoff, Round Female, Ss, 3.17Mm; Standoff Material Samtec
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1058252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers