Samtec Inc. Shunt, 2.54Mm, Yellow; Accessory Type Samtec SNT-100-YW-T

Description
SHUNT, 2.54MM, YELLOW; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
SHUNT, 2.54MM, YELLOW; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt, 2.54Mm, Yellow; Accessory Type Samtec - 85T6395 - Newark, An Avnet Company
Chicago, IL, United States
Shunt, 2.54Mm, Yellow; Accessory Type Samtec
85T6395
Shunt, 2.54Mm, Yellow; Accessory Type Samtec 85T6395
SHUNT, 2.54MM, YELLOW; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

SHUNT, 2.54MM, YELLOW; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85T6395
Product Name Shunt, 2.54Mm, Yellow; Accessory Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-MS11605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103148-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details