Samtec Inc. Shunt, 2.54Mm, Red; Accessory Type Samtec SNT-100-RD-T-H

Description
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:2Positions ; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes
Datasheet
Description
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:2Positions ; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt, 2.54Mm, Red; Accessory Type Samtec - 85T6393 - Newark, An Avnet Company
Chicago, IL, United States
Shunt, 2.54Mm, Red; Accessory Type Samtec
85T6393
Shunt, 2.54Mm, Red; Accessory Type Samtec 85T6393
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:2Positions ; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes

SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:2Positions; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85T6393
Product Name Shunt, 2.54Mm, Red; Accessory Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Wtb Conn, Header, 18Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5395 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details