Samtec Inc. Shunt, 2.54Mm, Red; Accessory Type Samtec SNT-100-RD-G

Description
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:2Positions ; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes
Datasheet
Description
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:2Positions ; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt, 2.54Mm, Red; Accessory Type Samtec - 44P2755 - Newark, An Avnet Company
Chicago, IL, United States
Shunt, 2.54Mm, Red; Accessory Type Samtec
44P2755
Shunt, 2.54Mm, Red; Accessory Type Samtec 44P2755
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:2Positions ; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes

SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:2Positions; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 44P2755
Product Name Shunt, 2.54Mm, Red; Accessory Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
IC & Component Sockets - D01-9973242 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - 102321-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details