Samtec Inc. Connectors, Interconnects - Shunts, Jumpers SNT-100-RD-G

Description
Win Source Part Number: 1285221-SNT-100-RD-G Category: Connectors, Interconnects>Shunts , Jumpers Series: SNT Type: Open Top Pitch: 0.100" (2.54mm) Color: Red Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact HTSUS: 8538.90.8180 Mfr: Samtec Inc. Other Names: SNT-100-RD-G,SAM1072 7 Base Product Number: SNT-100
Request a Quote Datasheet
Description
Win Source Part Number: 1285221-SNT-100-RD-G Category: Connectors, Interconnects>Shunts , Jumpers Series: SNT Type: Open Top Pitch: 0.100" (2.54mm) Color: Red Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact HTSUS: 8538.90.8180 Mfr: Samtec Inc. Other Names: SNT-100-RD-G,SAM1072 7 Base Product Number: SNT-100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Shunts, Jumpers - 1285221-SNT-100-RD-G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1285221-SNT-100-RD-G
Connectors, Interconnects - Shunts, Jumpers 1285221-SNT-100-RD-G
Win Source Part Number: 1285221-SNT-100-RD-G Category: Connectors, Interconnects>Shunts , Jumpers Series: SNT Type: Open Top Pitch: 0.100" (2.54mm) Color: Red Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact HTSUS: 8538.90.8180 Mfr: Samtec Inc. Other Names: SNT-100-RD-G,SAM1072 7 Base Product Number: SNT-100

Win Source Part Number: 1285221-SNT-100-RD-G
Category: Connectors, Interconnects>Shunts, Jumpers
Series: SNT
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Red
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Gender: Female Sockets
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3A per Contact
HTSUS: 8538.90.8180
Mfr: Samtec Inc.
Other Names: SNT-100-RD-G,SAM10727
Base Product Number: SNT-100

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
304-SNT-100-RD-G
Electronic Connector 304-SNT-100-RD-G
CONN SHUNT 2POS Product overview: SNT-100-RD-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-RD-G can be used for catalog matching and distributor lookup.

CONN SHUNT 2POS Product overview: SNT-100-RD-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-RD-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1285221-SNT-100-RD-G 304-SNT-100-RD-G
Product Name Connectors, Interconnects - Shunts, Jumpers Electronic Connector
Current Rating 4.3 amps 4.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - X200C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
BNC Male to BNC Male, Adapter - 9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details