Samtec Inc. Shunt, 2.54Mm, Red; Accessory Type Samtec SNT-100-RD-G-H

Description
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header; No. of Rows:2 RoHS Compliant: Yes
Description
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shunt, 2.54Mm, Red; Accessory Type Samtec - 71R7342 - Newark, An Avnet Company
Chicago, IL, United States
Shunt, 2.54Mm, Red; Accessory Type Samtec
71R7342
Shunt, 2.54Mm, Red; Accessory Type Samtec 71R7342
SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

SHUNT, 2.54MM, RED; Accessory Type:Shunt; For Use With:Standard Board to Board Connectors; Pitch Spacing:2.54mm; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 71R7342
Product Name Shunt, 2.54Mm, Red; Accessory Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103186-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - G125-FS15005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10148176-2301413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details