Samtec Inc. Connectors, Interconnects - Shunts, Jumpers SNT-100-RD-G-H

Description
Win Source Part Number: 1285218-SNT-100-RD-G -H Category: Connectors, Interconnects>Shunts , Jumpers Series: SNT Type: Open Top, Grip Color: Red Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.550" (13.97mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SNT-100-RD-G-H,SAM12 869 Base Product Number: SNT-100 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285218-SNT-100-RD-G -H Category: Connectors, Interconnects>Shunts , Jumpers Series: SNT Type: Open Top, Grip Color: Red Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.550" (13.97mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SNT-100-RD-G-H,SAM12 869 Base Product Number: SNT-100 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Shunts, Jumpers - 1285218-SNT-100-RD-G-H - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1285218-SNT-100-RD-G-H
Connectors, Interconnects - Shunts, Jumpers 1285218-SNT-100-RD-G-H
Win Source Part Number: 1285218-SNT-100-RD-G -H Category: Connectors, Interconnects>Shunts , Jumpers Series: SNT Type: Open Top, Grip Color: Red Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.550" (13.97mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SNT-100-RD-G-H,SAM12 869 Base Product Number: SNT-100 Product Status: Obsolete

Win Source Part Number: 1285218-SNT-100-RD-G-H
Category: Connectors, Interconnects>Shunts, Jumpers
Series: SNT
Type: Open Top, Grip
Color: Red
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Gender: Female Sockets
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.550" (13.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SNT-100-RD-G-H,SAM12869
Base Product Number: SNT-100
Product Status: Obsolete

Buy Now Datasheet
Electronic Connector - 304-SNT-100-RD-G-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
304-SNT-100-RD-G-H
Electronic Connector 304-SNT-100-RD-G-H
SHUNT & JUMPERS Product overview: SNT-100-RD-G-H from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-RD-G-H can be used for catalog matching and distributor lookup.

SHUNT & JUMPERS Product overview: SNT-100-RD-G-H from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-RD-G-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1285218-SNT-100-RD-G-H 304-SNT-100-RD-G-H
Product Name Connectors, Interconnects - Shunts, Jumpers Electronic Connector
Current Rating 4.3 amps
Unlock Full Specs
to access all available technical data

Similar Products