Samtec Inc. Electronic Connector SNT-100-OR-T

Description
SHUNT & JUMPERS Product overview: SNT-100-OR-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-OR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SHUNT & JUMPERS Product overview: SNT-100-OR-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-OR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
304-SNT-100-OR-T
Electronic Connector 304-SNT-100-OR-T
SHUNT & JUMPERS Product overview: SNT-100-OR-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-OR-T can be used for catalog matching and distributor lookup.

SHUNT & JUMPERS Product overview: SNT-100-OR-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-OR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1285217-SNT-100-OR-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1285217-SNT-100-OR-T
Connectors, Interconnects - Shunts, Jumpers 1285217-SNT-100-OR-T
Win Source Part Number: 1285217-SNT-100-OR-T Category: Connectors, Interconnects>Shunts , Jumpers Series: SNT Type: Open Top Color: Orange Contact Finish: Tin Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SNT-100 Product Status: Obsolete

Win Source Part Number: 1285217-SNT-100-OR-T
Category: Connectors, Interconnects>Shunts, Jumpers
Series: SNT
Type: Open Top
Color: Orange
Contact Finish: Tin
Gender: Female Sockets
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SNT-100
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 304-SNT-100-OR-T 1285217-SNT-100-OR-T
Product Name Electronic Connector Connectors, Interconnects - Shunts, Jumpers
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details