Samtec Inc. Electronic Connector SNT-100-BL-T

Description
SHUNT & JUMPERS Product overview: SNT-100-BL-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BL-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SHUNT & JUMPERS Product overview: SNT-100-BL-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BL-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
304-SNT-100-BL-T
Electronic Connector 304-SNT-100-BL-T
SHUNT & JUMPERS Product overview: SNT-100-BL-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BL-T can be used for catalog matching and distributor lookup.

SHUNT & JUMPERS Product overview: SNT-100-BL-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BL-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1001551-SNT-100-BL-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1001551-SNT-100-BL-T
Connectors, Interconnects - Shunts, Jumpers 1001551-SNT-100-BL-T
Win Source Part Number: 1001551-SNT-100-BL-T Category: Connectors, Interconnects>Shunts , Jumpers Series: SNT Type: Open Top Color: Blue Contact Finish: Tin Package: Bulk Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM9972 Base Product Number: SNT-100

Win Source Part Number: 1001551-SNT-100-BL-T
Category: Connectors, Interconnects>Shunts, Jumpers
Series: SNT
Type: Open Top
Color: Blue
Contact Finish: Tin
Package: Bulk
Gender: Female Sockets
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9972
Base Product Number: SNT-100

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 304-SNT-100-BL-T 1001551-SNT-100-BL-T
Product Name Electronic Connector Connectors, Interconnects - Shunts, Jumpers
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2606C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details