Samtec Inc. Electronic Connector SNT-100-BL-G

Description
CONN SHUNT 2POS Product overview: SNT-100-BL-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BL-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SHUNT 2POS Product overview: SNT-100-BL-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BL-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
304-SNT-100-BL-G
Electronic Connector 304-SNT-100-BL-G
CONN SHUNT 2POS Product overview: SNT-100-BL-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BL-G can be used for catalog matching and distributor lookup.

CONN SHUNT 2POS Product overview: SNT-100-BL-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BL-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Shunts, Jumpers - 990440-SNT-100-BL-G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
990440-SNT-100-BL-G
Connectors, Interconnects - Shunts, Jumpers 990440-SNT-100-BL-G
Win Source Part Number: 990440-SNT-100-BL-G Category: Connectors, Interconnects>Shunts , Jumpers Series: SNT Type: Open Top Pitch: 0.100" (2.54mm) Color: Blue Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Samtec Inc. Other Names: SNT-100-BL-G-ND,SAM1 0725 Base Product Number: SNT-100

Win Source Part Number: 990440-SNT-100-BL-G
Category: Connectors, Interconnects>Shunts, Jumpers
Series: SNT
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Blue
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Gender: Female Sockets
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Samtec Inc.
Other Names: SNT-100-BL-G-ND,SAM10725
Base Product Number: SNT-100

Buy Now Datasheet
Conn Shunt F 2 Pos 2.54Mm St Rohs Compliant Samtec - 82AC0014 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shunt F 2 Pos 2.54Mm St Rohs Compliant Samtec
82AC0014
Conn Shunt F 2 Pos 2.54Mm St Rohs Compliant Samtec 82AC0014
CONN SHUNT F 2 POS 2.54MM ST ROHS COMPLIANT: YES

CONN SHUNT F 2 POS 2.54MM ST ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 304-SNT-100-BL-G 990440-SNT-100-BL-G 82AC0014
Product Name Electronic Connector Connectors, Interconnects - Shunts, Jumpers Conn Shunt F 2 Pos 2.54Mm St Rohs Compliant Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers