Samtec Inc. Electronic Connector SNT-100-BK-T

Description
CONN SHUNT Product overview: SNT-100-BK-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SHUNT Product overview: SNT-100-BK-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
304-SNT-100-BK-T
Electronic Connector 304-SNT-100-BK-T
CONN SHUNT Product overview: SNT-100-BK-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-T can be used for catalog matching and distributor lookup.

CONN SHUNT Product overview: SNT-100-BK-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shunts, Jumpers - SNT-100-BK-T - 030557-SNT-100-BK-T - Win Source Electronics
Laguna Hills, CA, United States
Shunts, Jumpers - SNT-100-BK-T
030557-SNT-100-BK-T
Shunts, Jumpers - SNT-100-BK-T 030557-SNT-100-BK-T
Manufacturer: Samtec Inc. Win Source Part Number: 030557-SNT-100-BK-T Packaging: Bulk Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Tin Gender: Female Sockets Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.240" (6.10mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Samtec Inc.
Win Source Part Number: 030557-SNT-100-BK-T
Packaging: Bulk
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Tin
Gender: Female Sockets
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.240" (6.10mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Shunts, Jumpers - SNT-100-BK-T - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
SNT-100-BK-T
Shunts, Jumpers SNT-100-BK-T
CONN SHUNT

CONN SHUNT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 304-SNT-100-BK-T 030557-SNT-100-BK-T SNT-100-BK-T
Product Name Electronic Connector Shunts, Jumpers - SNT-100-BK-T Shunts, Jumpers
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Mini Receptacle - 888N-M3AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22041-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details