Samtec Inc. Shunt, 2.54Mm, Black; Accessory Type Samtec SNT-100-BK-T-H

Description
SHUNT, 2.54MM, BLACK; Accessory Type:Jumper; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:-; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
SHUNT, 2.54MM, BLACK; Accessory Type:Jumper; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:-; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt, 2.54Mm, Black; Accessory Type Samtec - 95H6926 - Newark, An Avnet Company
Chicago, IL, United States
Shunt, 2.54Mm, Black; Accessory Type Samtec
95H6926
Shunt, 2.54Mm, Black; Accessory Type Samtec 95H6926
SHUNT, 2.54MM, BLACK; Accessory Type:Jumper; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:-; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

SHUNT, 2.54MM, BLACK; Accessory Type:Jumper; For Use With:TSW, MTSW, TLW, DW, EW, ZW, HW, & TSM Series Headers; No. of Positions:-; Pitch Spacing:2.54mm; Product Range:SNT Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 95H6926
Product Name Shunt, 2.54Mm, Black; Accessory Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
Headers & Wire Housings - G125-MS12605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details