CONN SHUNT 2POS Product overview: SNT-100-BK-H from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1285220-SNT-100-BK-H
Category: Connectors, Interconnects>Shunts
Series: SNT
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Gender: Female Sockets
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3A per Contact
HTSUS: 8538.90.8180
Mfr: Samtec Inc.
Other Names: SNT-100-BK-H,SAM1072
Base Product Number: SNT-100
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 304-SNT-100-BK-H | 1285220-SNT-100-BK-H |
| Product Name | Electronic Connector | Connectors, Interconnects - Shunts, Jumpers |
| Gender | Female / Jack |