Samtec Inc. Electronic Connector SNT-100-BK-G

Description
CONN SHUNT 2POS Product overview: SNT-100-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SHUNT 2POS Product overview: SNT-100-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
304-SNT-100-BK-G
Electronic Connector 304-SNT-100-BK-G
CONN SHUNT 2POS Product overview: SNT-100-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-G can be used for catalog matching and distributor lookup.

CONN SHUNT 2POS Product overview: SNT-100-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shunts, Jumpers - SNT-100-BK-G - 1256791-SNT-100-BK-G - Win Source Electronics
Laguna Hills, CA, United States
Shunts, Jumpers - SNT-100-BK-G
1256791-SNT-100-BK-G
Shunts, Jumpers - SNT-100-BK-G 1256791-SNT-100-BK-G
Manufacturer: Samtec Inc. Win Source Part Number: 1256791-SNT-100-BK-G Packaging: Bulk Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Gender: Female Sockets Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 2 (1 x 2) Dielectric Material: Polybutylene Terephthalate (PBT) Height: 0.240" (6.10mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.samtec.com/ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 1256791-SNT-100-BK-G
Packaging: Bulk
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Gender: Female Sockets
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 2 (1 x 2)
Dielectric Material: Polybutylene Terephthalate (PBT)
Height: 0.240" (6.10mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.samtec.com/
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3A per Contact

Buy Now Datasheet
Shunts, Jumpers - SNT-100-BK-G - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
SNT-100-BK-G
Shunts, Jumpers SNT-100-BK-G
CONN SHUNT 2POS

CONN SHUNT 2POS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 304-SNT-100-BK-G 1256791-SNT-100-BK-G SNT-100-BK-G
Product Name Electronic Connector Shunts, Jumpers - SNT-100-BK-G Shunts, Jumpers
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28400-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
SMA Male To SMA Male Right Angled RF Adapter - ET-SMS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details