Samtec Inc. Electronic Connector SNT-100-BK-G-H

Description
CONN SHUNT 2POS Product overview: SNT-100-BK-G-H from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-G-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SHUNT 2POS Product overview: SNT-100-BK-G-H from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-G-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
304-SNT-100-BK-G-H
Electronic Connector 304-SNT-100-BK-G-H
CONN SHUNT 2POS Product overview: SNT-100-BK-G-H from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-G-H can be used for catalog matching and distributor lookup.

CONN SHUNT 2POS Product overview: SNT-100-BK-G-H from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNT-100-BK-G-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1285222-SNT-100-BK-G-H - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1285222-SNT-100-BK-G-H
Connectors, Interconnects - Shunts, Jumpers 1285222-SNT-100-BK-G-H
Win Source Part Number: 1285222-SNT-100-BK-G -H Category: Connectors, Interconnects>Shunts , Jumpers Series: SNT Type: Open Top, Grip Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.550" (13.97mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact HTSUS: 8538.90.8180 Mfr: Samtec Inc. Other Names: SNT-100-BK-G-HL,SNT- 100-BK-G-H,SAM8859,Q 5396740ZZD,Q5386830A ,T1239899A Base Product Number: SNT-100

Win Source Part Number: 1285222-SNT-100-BK-G-H
Category: Connectors, Interconnects>Shunts, Jumpers
Series: SNT
Type: Open Top, Grip
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Gender: Female Sockets
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.550" (13.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3A per Contact
HTSUS: 8538.90.8180
Mfr: Samtec Inc.
Other Names: SNT-100-BK-G-HL,SNT-100-BK-G-H,SAM8859,Q5396740ZZD,Q5386830A,T1239899A
Base Product Number: SNT-100

Buy Now Datasheet
Shunts, Jumpers - SNT-100-BK-G-H - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
SNT-100-BK-G-H
Shunts, Jumpers SNT-100-BK-G-H
CONN SHUNT 2POS

CONN SHUNT 2POS

Supplier's Site Datasheet
Conn Shunt F 2 Pos 2.54Mm St Rohs Compliant Samtec - 82AC0013 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shunt F 2 Pos 2.54Mm St Rohs Compliant Samtec
82AC0013
Conn Shunt F 2 Pos 2.54Mm St Rohs Compliant Samtec 82AC0013
CONN SHUNT F 2 POS 2.54MM ST ROHS COMPLIANT: YES

CONN SHUNT F 2 POS 2.54MM ST ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 304-SNT-100-BK-G-H 1285222-SNT-100-BK-G-H SNT-100-BK-G-H 82AC0013
Product Name Electronic Connector Connectors, Interconnects - Shunts, Jumpers Shunts, Jumpers Conn Shunt F 2 Pos 2.54Mm St Rohs Compliant Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8829A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details