Samtec Inc. Electronic Connector SNM-100-BK-G

Description
.050 MICRO STRIPS Product overview: SNM-100-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNM-100-BK-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
.050 MICRO STRIPS Product overview: SNM-100-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNM-100-BK-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
304-SNM-100-BK-G
Electronic Connector 304-SNM-100-BK-G
.050 MICRO STRIPS Product overview: SNM-100-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNM-100-BK-G can be used for catalog matching and distributor lookup.

.050 MICRO STRIPS Product overview: SNM-100-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-SNM-100-BK-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1285224-SNM-100-BK-G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1285224-SNM-100-BK-G
Connectors, Interconnects - Shunts, Jumpers 1285224-SNM-100-BK-G
Win Source Part Number: 1285224-SNM-100-BK-G Category: Connectors, Interconnects>Shunts , Jumpers Series: SNM Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Gender: Female Sockets Standard Package: 1 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM9971 Base Product Number: SNM-100

Win Source Part Number: 1285224-SNM-100-BK-G
Category: Connectors, Interconnects>Shunts, Jumpers
Series: SNM
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Gender: Female Sockets
Standard Package: 1
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.130" (3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9971
Base Product Number: SNM-100

Buy Now Datasheet
Shunts, Jumpers - SNM-100-BK-G - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
SNM-100-BK-G
Shunts, Jumpers SNM-100-BK-G
.050 MICRO STRIPS

.050 MICRO STRIPS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 304-SNM-100-BK-G 1285224-SNM-100-BK-G SNM-100-BK-G
Product Name Electronic Connector Connectors, Interconnects - Shunts, Jumpers Shunts, Jumpers
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details