Samtec Inc. Through-Hole Micro Socket, 0.050" X 0.100" Pitch Samtec SMS-132-01-T-S

Description
Through-Hole Micro Socket, 0.050" x 0.100" Pitch
Description
Through-Hole Micro Socket, 0.050" x 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Micro Socket, 0.050
Chicago, IL, United States
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Samtec
98P0230
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Samtec 98P0230
Through-Hole Micro Socket, 0.050" x 0.100" Pitch

Through-Hole Micro Socket, 0.050" x 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98P0230
Product Name Through-Hole Micro Socket, 0.050" X 0.100" Pitch Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers