Samtec Inc. Pin & Socket Connectors SMS-107-01-G-D

Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMS-107-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-107-01-G-D
Pin & Socket Connectors SMS-107-01-G-D
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-107-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-107-01-G-D
CONN SKT .050" 14POS

CONN SKT .050" 14POS

Supplier's Site
Socket, 1.27 X 2.54Mm, 2X7 Position; Connector Systems Samtec - 97P9920 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X7 Position; Connector Systems Samtec
97P9920
Socket, 1.27 X 2.54Mm, 2X7 Position; Connector Systems Samtec 97P9920
SOCKET, 1.27 X 2.54MM, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27 X 2.54Mm, 2X7Way Rohs Compliant Samtec - 30AJ7541 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X7Way Rohs Compliant Samtec
30AJ7541
Socket, 1.27 X 2.54Mm, 2X7Way Rohs Compliant Samtec 30AJ7541
SOCKET, 1.27 X 2.54MM, 2X7WAY ROHS COMPLIANT: YES

SOCKET, 1.27 X 2.54MM, 2X7WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMS-107-01-G-D SMS-107-01-G-D 97P9920 30AJ7541
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27 X 2.54Mm, 2X7 Position; Connector Systems Samtec Socket, 1.27 X 2.54Mm, 2X7Way Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers