Samtec Inc. PCB Sockets SMS-105-01-G-S

Description
.050" x .100" Micro Socket Strip
Request a Quote Datasheet
Description
.050" x .100" Micro Socket Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800655 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800655
PCB Sockets 1800655
.050" x .100" Micro Socket Strip

.050" x .100" Micro Socket Strip

Supplier's Site
PCB Sockets - 1800858 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800858
PCB Sockets 1800858
.050" x .100" Micro Socket Strip

.050" x .100" Micro Socket Strip

Supplier's Site
Pin & Socket Connectors - SMS-105-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-105-01-G-S
Pin & Socket Connectors SMS-105-01-G-S
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
Socket, 1.27 X 2.54Mm, 1X5 Position; Connector Systems Samtec - 97P9894 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X5 Position; Connector Systems Samtec
97P9894
Socket, 1.27 X 2.54Mm, 1X5 Position; Connector Systems Samtec 97P9894
SOCKET, 1.27 X 2.54MM, 1X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 1X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMS-105-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-105-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-105-01-G-S
CONN RCPT 5POS 0.05 GOLD PCB

CONN RCPT 5POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800655 SMS-105-01-G-S 97P9894 SMS-105-01-G-S
Product Name PCB Sockets Pin & Socket Connectors Socket, 1.27 X 2.54Mm, 1X5 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Micro Connector and Nano Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Geometry Straight; Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details