Samtec Inc. Socket, 1.27 X 2.54Mm, 2X4 Position; Connector Systems Samtec SMS-104-01-S-D

Description
SOCKET, 1.27 X 2.54MM, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27 X 2.54MM, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27 X 2.54Mm, 2X4 Position; Connector Systems Samtec - 97P9881 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X4 Position; Connector Systems Samtec
97P9881
Socket, 1.27 X 2.54Mm, 2X4 Position; Connector Systems Samtec 97P9881
SOCKET, 1.27 X 2.54MM, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 2X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P9881
Product Name Socket, 1.27 X 2.54Mm, 2X4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details