Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-104-01-G-S

Description
Win Source Part Number: 1363511-SMS-104-01-G -S Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: SMS Package: Bulk Product Status: Active Base Product Number: SMS-104 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A per Contact Style: Board to Board Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Insulation Color: Black Contact Finish Thickness - Post: 3.00µin (0.076µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363511-SMS-104-01-G -S Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: SMS Package: Bulk Product Status: Active Base Product Number: SMS-104 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A per Contact Style: Board to Board Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Insulation Color: Black Contact Finish Thickness - Post: 3.00µin (0.076µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1363511-SMS-104-01-G-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1363511-SMS-104-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1363511-SMS-104-01-G-S
Win Source Part Number: 1363511-SMS-104-01-G -S Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: SMS Package: Bulk Product Status: Active Base Product Number: SMS-104 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A per Contact Style: Board to Board Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Insulation Color: Black Contact Finish Thickness - Post: 3.00µin (0.076µm)

Win Source Part Number: 1363511-SMS-104-01-G-S
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: SMS
Package: Bulk
Product Status: Active
Base Product Number: SMS-104
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5A per Contact
Style: Board to Board
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 4
Number of Rows: 1
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Insulation Color: Black
Contact Finish Thickness - Post: 3.00µin (0.076µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1363511-SMS-104-01-G-S
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-9601002 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details