Samtec Inc. Smp St Jack For Rf25S Cable - 50 Ohm Samtec SMP-J-C-HG-RA-CA7

Description
SMP ST JACK FOR RF25S CABLE - 50 OHM
Datasheet
Description
SMP ST JACK FOR RF25S CABLE - 50 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smp St Jack For Rf25S Cable - 50 Ohm Samtec - 26Y2152 - Newark, An Avnet Company
Chicago, IL, United States
Smp St Jack For Rf25S Cable - 50 Ohm Samtec
26Y2152
Smp St Jack For Rf25S Cable - 50 Ohm Samtec 26Y2152
SMP ST JACK FOR RF25S CABLE - 50 OHM

SMP ST JACK FOR RF25S CABLE - 50 OHM

Supplier's Site
RF Connectors / Coaxial Connectors - SMP-J-C-HG-RA-CA7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMP-J-C-HG-RA-CA7
RF Connectors / Coaxial Connectors SMP-J-C-HG-RA-CA7
RF Connectors / Coaxial Connectors 50 Ohm SMP Plug, Through-hole

RF Connectors / Coaxial Connectors 50 Ohm SMP Plug, Through-hole

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 26Y2152 SMP-J-C-HG-RA-CA7
Product Name Smp St Jack For Rf25S Cable - 50 Ohm Samtec RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1937672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
End Launch Connectors - NELC-1F-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 110.000 GHz
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details