Samtec Inc. RF Connectors / Coaxial Connectors SMP-J-C-GF-ST-CA5

Description
RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Cable Termination
Datasheet
Description
RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Cable Termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - SMP-J-C-GF-ST-CA5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMP-J-C-GF-ST-CA5
RF Connectors / Coaxial Connectors SMP-J-C-GF-ST-CA5
RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Cable Termination

RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Cable Termination

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number SMP-J-C-GF-ST-CA5
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
N Female To SMA Male RF Adapter - ET-NFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1059361-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 22.000 GHz
View Details
3 suppliers