Samtec Inc. 50 OHM Electronic Connector SMP-J-B-GF-ST-1450

Description
CONN ADAPT JACK-JACK SMP 50 OHM Product overview: SMP-J-B-GF-ST-1450 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-SMP-J-B-GF-ST-14 50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN ADAPT JACK-JACK SMP 50 OHM Product overview: SMP-J-B-GF-ST-1450 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-SMP-J-B-GF-ST-14 50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 OHM Electronic Connector
374-SMP-J-B-GF-ST-1450
50 OHM Electronic Connector 374-SMP-J-B-GF-ST-1450
CONN ADAPT JACK-JACK SMP 50 OHM Product overview: SMP-J-B-GF-ST-1450 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-SMP-J-B-GF-ST-14 50 can be used for catalog matching and distributor lookup.

CONN ADAPT JACK-JACK SMP 50 OHM Product overview: SMP-J-B-GF-ST-1450 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-SMP-J-B-GF-ST-1450 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - Adapters - 989883-SMP-J-B-GF-ST-1450 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Adapters
989883-SMP-J-B-GF-ST-1450
Connectors, Interconnects - Coaxial Connectors (RF) - Adapters 989883-SMP-J-B-GF-ST-1450
Win Source Part Number: 989883-SMP-J-B-GF-ST -1450 Category: Connectors, Interconnects>Coaxia l Connectors (RF) - Adapters Fastening Type: Snap-On, Snap-On Package: Tray Frequency - Max: 40 GHz Standard Package: 200 Impedance: 50Ohm Body Material: Beryllium Copper Style: Straight Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Convert From (Adapter End): SMP Jack, Female Socket Convert To (Adapter End): SMP Jack, Female Socket Adapter Type: Jack to Jack Adapter Series: SMP to SMP Center Gender: Female to Female Conversion Type: Same Series Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Samtec Inc. Other Names: SMP-J-B-GF-ST-1450-N D,SAM11834 Base Product Number: SMP-J

Win Source Part Number: 989883-SMP-J-B-GF-ST-1450
Category: Connectors, Interconnects>Coaxial Connectors (RF) - Adapters
Fastening Type: Snap-On, Snap-On
Package: Tray
Frequency - Max: 40 GHz
Standard Package: 200
Impedance: 50Ohm
Body Material: Beryllium Copper
Style: Straight
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Convert From (Adapter End): SMP Jack, Female Socket
Convert To (Adapter End): SMP Jack, Female Socket
Adapter Type: Jack to Jack
Adapter Series: SMP to SMP
Center Gender: Female to Female
Conversion Type: Same Series
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: SMP-J-B-GF-ST-1450-ND,SAM11834
Base Product Number: SMP-J

Buy Now Datasheet
Rf / Coaxial Adaptor, Intra Series Coaxial, Straight Adapter, Smp, Jack, Smp, Jack Rohs Compliant Samtec - 79X1934 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Adaptor, Intra Series Coaxial, Straight Adapter, Smp, Jack, Smp, Jack Rohs Compliant Samtec
79X1934
Rf / Coaxial Adaptor, Intra Series Coaxial, Straight Adapter, Smp, Jack, Smp, Jack Rohs Compliant Samtec 79X1934
RF / Coaxial Adaptor, Intra Series Coaxial, Straight Adapter, SMP, Jack, SMP, Jack RoHS Compliant: Yes

RF / Coaxial Adaptor, Intra Series Coaxial, Straight Adapter, SMP, Jack, SMP, Jack RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - SMP-J-B-GF-ST-1450 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMP-J-B-GF-ST-1450
RF Connectors / Coaxial Connectors SMP-J-B-GF-ST-1450
RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Bullet Adaptor

RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Bullet Adaptor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 374-SMP-J-B-GF-ST-1450 989883-SMP-J-B-GF-ST-1450 79X1934 SMP-J-B-GF-ST-1450
Product Name 50 OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) - Adapters Rf / Coaxial Adaptor, Intra Series Coaxial, Straight Adapter, Smp, Jack, Smp, Jack Rohs Compliant Samtec RF Connectors / Coaxial Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data