Samtec Inc. Socket, 2.0Mm, Smt, 1X40 Position; Connector Systems Samtec SMM-140-02-S-S

Description
SOCKET, 2.0MM, SMT, 1X40 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, SMT, 1X40 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Smt, 1X40 Position; Connector Systems Samtec - 11P7202 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 1X40 Position; Connector Systems Samtec
11P7202
Socket, 2.0Mm, Smt, 1X40 Position; Connector Systems Samtec 11P7202
SOCKET, 2.0MM, SMT, 1X40 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 1X40 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P7202
Product Name Socket, 2.0Mm, Smt, 1X40 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers