Samtec Inc. 2Mm Socket Strips Rohs Compliant Samtec SMM-140-02-L-D

Description
2MM SOCKET STRIPS ROHS COMPLIANT: YES
Datasheet
Description
2MM SOCKET STRIPS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mm Socket Strips Rohs Compliant Samtec - 38AH2489 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Socket Strips Rohs Compliant Samtec
38AH2489
2Mm Socket Strips Rohs Compliant Samtec 38AH2489
2MM SOCKET STRIPS ROHS COMPLIANT: YES

2MM SOCKET STRIPS ROHS COMPLIANT: YES

Supplier's Site
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 75T5768 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
75T5768
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 75T5768
CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-140-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-140-02-L-D
CONN RCPT 80POS 0.079 GOLD SMD

CONN RCPT 80POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38AH2489 75T5768 SMM-140-02-L-D
Product Name 2Mm Socket Strips Rohs Compliant Samtec Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Rectangular Connector Contacts - 1508-097-0033-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 20 AWG
View Details