Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-140-02-F-D

Description
CONN RCPT 80POS 0.079 GOLD SMD
Datasheet
Description
CONN RCPT 80POS 0.079 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-140-02-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-140-02-F-D
CONN RCPT 80POS 0.079 GOLD SMD

CONN RCPT 80POS 0.079 GOLD SMD

Supplier's Site
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 97P9810 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
97P9810
Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 97P9810
CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMM-140-02-F-D 97P9810
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 80 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data