Samtec Inc. Socket, 2.0Mm, Smt, 2X32 Position; Connector Systems Samtec SMM-132-02-S-D

Description
SOCKET, 2.0MM, SMT, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, SMT, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Smt, 2X32 Position; Connector Systems Samtec - 11P7187 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X32 Position; Connector Systems Samtec
11P7187
Socket, 2.0Mm, Smt, 2X32 Position; Connector Systems Samtec 11P7187
SOCKET, 2.0MM, SMT, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X32 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-132-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-132-02-S-D
CONN RCPT 64POS 0.079 GOLD SMD

CONN RCPT 64POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P7187 SMM-132-02-S-D
Product Name Socket, 2.0Mm, Smt, 2X32 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details