Samtec Inc. Connector, Receptacle, 64 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec SMM-132-02-L-D

Description
CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 64 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC5627 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 64 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
40AC5627
Connector, Receptacle, 64 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 40AC5627
CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC5627
Product Name Connector, Receptacle, 64 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-08-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 92B1209 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers