Samtec Inc. SMD Electronic Connector SMM-131-02-S-S

Description
CONN RCPT 31POS 0.079 GOLD SMD Product overview: SMM-131-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-131-02-S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 31POS 0.079 GOLD SMD Product overview: SMM-131-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-131-02-S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SMM-131-02-S-S
SMD Electronic Connector 315-SMM-131-02-S-S
CONN RCPT 31POS 0.079 GOLD SMD Product overview: SMM-131-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-131-02-S-S can be used for catalog matching and distributor lookup.

CONN RCPT 31POS 0.079 GOLD SMD Product overview: SMM-131-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-131-02-S-S can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.0Mm, Smt, 1X31 Position; Connector Systems Samtec - 11P7186 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 1X31 Position; Connector Systems Samtec
11P7186
Socket, 2.0Mm, Smt, 1X31 Position; Connector Systems Samtec 11P7186
SOCKET, 2.0MM, SMT, 1X31 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 1X31 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-131-02-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-131-02-S-S
CONN RCPT 31POS 0.079 GOLD SMD

CONN RCPT 31POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SMM-131-02-S-S 11P7186 SMM-131-02-S-S
Product Name SMD Electronic Connector Socket, 2.0Mm, Smt, 1X31 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 350 volts 350 volts
Current Rating 3.2 amps 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221T10F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 10
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers