Samtec Inc. Connector, Receptacle, 30 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec SMM-130-02-SM-S-K

Description
CONNECTOR, RECEPTACLE, 30 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 30 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 30 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 97P9675 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
97P9675
Connector, Receptacle, 30 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 97P9675
CONNECTOR, RECEPTACLE, 30 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P9675
Product Name Connector, Receptacle, 30 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers