The Socket, 2.0Mm, 1X25 Position from Samtec is designed for board-to-board and wire-to-board applications with a pitch spacing of 2.0 mm. It features a single row with 25 contacts and is suitable for through-hole mounting. The insulator material is black liquid crystal polymer, while the contacts are made of beryllium copper with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin and a voltage rating of 350 VAC, making it suitable for a variety of electrical applications. The operating temperature range is from -55°C to +125°C, and it has a contact resistance of 10 mΩ. The product is RoHS compliant and offers a maximum of 100 cycles with gold plating. It also includes a locking clip for secure connections and is compatible with various Samtec cable series.
CONN RCPT 25POS 0.079 GOLD PCB
SOCKET, 2.0MM, 1X25 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SMM-125-01-S-S | 97P9521 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.0Mm, 1X25 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector; Wire to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |