The Socket, 2.0Mm, SMT, 2X23 Position (part number 11P7169) from Samtec is designed for board-to-board and wire-to-board applications. It features a 2.00 mm pitch and consists of 46 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the contacts are constructed from beryllium copper with options for tin or gold plating over nickel. This socket has a current rating of 3.2 A per pin and a voltage rating of 350 VAC, making it suitable for various electronic applications. The operating temperature range is from -55°C to +125°C, and the contact resistance is specified at 10 mΩ. The socket supports a maximum of 100 mating cycles with a gold plating option. It is RoHS compliant and features a lead-free solderable design. Additionally, the socket can be equipped with a polarizing key for enhanced alignment during assembly. The product is compatible with several connector series, including TMM and TMMH, and offers optional pick and place pads for automated assembly processes.
SOCKET, 2.0MM, SMT, 2X23 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 46POS 0.079 GOLD SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11P7169 | SMM-123-02-S-D |
| Product Name | Socket, 2.0Mm, Smt, 2X23 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Termination | Solder |