Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-121-02-S-D-20

Description
CONN RCPT 42POS 0.079 GOLD SMD
Description
CONN RCPT 42POS 0.079 GOLD SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 97P9427, features 42 contacts arranged in 2 rows with a 2 mm pitch, designed for surface mount applications. It is suitable for board-to-board and wire-to-board connections. The connector is RoHS compliant and supports a current rating of 3.3 A per pin with a voltage rating of 375 VAC/530 VDC. It operates within a temperature range of -55 °C to +125 °C and has a maximum insertion depth of 3.05 mm to 3.25 mm. The insulator is made from black liquid crystal polymer, while the contacts are constructed from beryllium copper with gold or tin plating options. The connector is lead-free solderable and has a maximum cycle life of 100 with a 10 µ" gold plating.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 97P9427, features 42 contacts arranged in 2 rows with a 2 mm pitch, designed for surface mount applications. It is suitable for board-to-board and wire-to-board connections. The connector is RoHS compliant and supports a current rating of 3.3 A per pin with a voltage rating of 375 VAC/530 VDC. It operates within a temperature range of -55 °C to +125 °C and has a maximum insertion depth of 3.05 mm to 3.25 mm. The insulator is made from black liquid crystal polymer, while the contacts are constructed from beryllium copper with gold or tin plating options. The connector is lead-free solderable and has a maximum cycle life of 100 with a 10 µ" gold plating.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMM-121-02-S-D-20
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-121-02-S-D-20
CONN RCPT 42POS 0.079 GOLD SMD

CONN RCPT 42POS 0.079 GOLD SMD

Supplier's Site
Connector, Receptacle, 42 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec - 97P9427 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 42 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
97P9427
Connector, Receptacle, 42 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec 97P9427
CONNECTOR, RECEPTACLE, 42 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 42 CONTACTS, 2 ROWS, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMM-121-02-S-D-20 97P9427
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 42 Contacts, 2 Rows, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4855042 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details