Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMM-120-02-S-D

Description
Win Source Part Number: 1285398-SMM-120-02-S -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SMM Number of Positions: 40 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Voltage Rating: 350VAC Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.140" (3.56mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1243-20 Base Product Number: SMM-120
Request a Quote Datasheet
Description
Win Source Part Number: 1285398-SMM-120-02-S -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SMM Number of Positions: 40 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Voltage Rating: 350VAC Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.140" (3.56mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1243-20 Base Product Number: SMM-120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1285398-SMM-120-02-S-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1285398-SMM-120-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1285398-SMM-120-02-S-D
Win Source Part Number: 1285398-SMM-120-02-S -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SMM Number of Positions: 40 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Beryllium Copper Voltage Rating: 350VAC Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.140" (3.56mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1243-20 Base Product Number: SMM-120

Win Source Part Number: 1285398-SMM-120-02-S-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Tiger Eye™ SMM
Number of Positions: 40
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Voltage Rating: 350VAC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.140" (3.56mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1243-20
Base Product Number: SMM-120

Buy Now Datasheet
Headers, Receptacles, Female Sockets - SMM-120-02-S-D - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
SMM-120-02-S-D
Headers, Receptacles, Female Sockets SMM-120-02-S-D
CONN RCPT 40POS 0.079 GOLD SMD

CONN RCPT 40POS 0.079 GOLD SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1285398-SMM-120-02-S-D SMM-120-02-S-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting SMT; SMD (SMT) SMT; Solder; Surface Mount
Voltage Rating 350 volts 350 volts
Current Rating 3.2 amps 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - 102154-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
For .048 -.064
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Solder
Contact Plating Tin/Tin
View Details